Littelfuse, Inc. 10A Circuit Protection Fuse 0314010.HXP

Description
10A 250VAC 125VDC Fast Blow Fuse, Ceramic, 3AB, 6.35x31.75mm Product overview: 0314010.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0314010.HXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10A 250VAC 125VDC Fast Blow Fuse, Ceramic, 3AB, 6.35x31.75mm Product overview: 0314010.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0314010.HXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A Circuit Protection Fuse
139-0314010.HXP
10A Circuit Protection Fuse 139-0314010.HXP
10A 250VAC 125VDC Fast Blow Fuse, Ceramic, 3AB, 6.35x31.75mm Product overview: 0314010.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0314010.HXP can be used for catalog matching and distributor lookup.

10A 250VAC 125VDC Fast Blow Fuse, Ceramic, 3AB, 6.35x31.75mm Product overview: 0314010.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0314010.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F3222-ND - DigiKey
Thief River Falls, MN, United States
"10A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"10A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 1361343-0314010.HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361343-0314010.HXP
Circuit Protection - Fuses 1361343-0314010.HXP
Win Source Part Number: 1361343-0314010.HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 314 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10 A Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Fuse Type: Cartridge, Ceramic Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 750A AC, 10kA DC Melting I²t: 206 Approval Agency: CE, CSA, K-MARK, PSE, UL DC Cold Resistance: 0.0105 Ohms

Win Source Part Number: 1361343-0314010.HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 314
Package: Bulk
Product Status: Active
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10 A
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Fuse Type: Cartridge, Ceramic
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 750A AC, 10kA DC
Melting I²t: 206
Approval Agency: CE, CSA, K-MARK, PSE, UL
DC Cold Resistance: 0.0105 Ohms

Buy Now Datasheet
Cartridge Fuses - 7690079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7690079
Cartridge Fuses 7690079
Littelfuse 0314010.HXP Cartridge Fuse

Littelfuse 0314010.HXP Cartridge Fuse

Supplier's Site
Fuse;Cylinder;Fast Acting;10A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;10A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC
70184166
Fuse;Cylinder;Fast Acting;10A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC 70184166
Fuse;Cylinder;Fast Acting;10A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC

Fuse;Cylinder;Fast Acting;10A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC

Supplier's Site
Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse - 26K8516 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse
26K8516
Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse 26K8516
CARTRIDGE FUSE, FAST ACTING, 10A, 250V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 10A, 250V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0314010.HXP
FUSE CERM 10A 250VAC 125VDC 3AB

FUSE CERM 10A 250VAC 125VDC 3AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0314010.HXP F3222-ND 1361343-0314010.HXP 7690079 70184166 26K8516 0314010.HXP
Product Name 10A Circuit Protection Fuse Fuses Circuit Protection - Fuses Cartridge Fuses Fuse;Cylinder;Fast Acting;10A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Material Ceramic Ceramic; Ceramic Ceramic
Approvals / Standards RoHS UL; CSA RoHS; UL RoHS
Rated Voltage 125 volts 250 volts 250 volts 250 volts 250 volts
Rated Current 10 amps 10 amps 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details