Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120570-0314.500HXP
Series: 314
Packaging: Bulk
Operating Temperature Range: -55°C ~ 125°C
Package: 3AB, 3AG, 1/4" x 1-1/4"
Current Rating: 500mA
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Voltage Rating - DC: 125V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 35A AC, 10kA DC
Melting I2t: 0.115
Approvals: CE, CSA, UL
Mounting: Holder
Size: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Resistance: 0.5 Ohm
Family Name: 314
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): 7023.015; BK1/AGC-1/2-B; BK8/AGC-1/2;
Introduction Date: May 29, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
500mA Fast Blow Fuse, 250VAC/125VDC, Ceramic, 3AB Product overview: 0314.500HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0314.500HXP can be used for catalog matching and distributor lookup.
"500mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
CARTRIDGE FUSE, FAST ACTING, 0.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Diameter:6.35mm RoHS Compliant: Yes
FUSE CERM 500MA 250VAC 125VDC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1120570-0314.500HXP | 139-0314.500HXP | F3212-ND | 26K8506 | 0314.500HXP |
| Product Name | Fuses - 0314.500HXP | 500mA Circuit Protection Fuse | Fuses | Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Holder | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 125 volts | 250 volts | 250 volts | |
| Rated Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |