Littelfuse, Inc. Fuses 0313012.MXP

Description
"12A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"12A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0313012.MXP-ND - DigiKey
Thief River Falls, MN, United States
"12A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"12A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 0313012.MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0313012.MXP
Circuit Protection - Fuses 0313012.MXP
FUSE GLASS 12A 32VAC 3AB 3AG

FUSE GLASS 12A 32VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 12A, 32V; Blow Characteristic Littelfuse - 42K9677 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 12A, 32V; Blow Characteristic Littelfuse
42K9677
Cartridge Fuse, Slow Blow, 12A, 32V; Blow Characteristic Littelfuse 42K9677
CARTRIDGE FUSE, SLOW BLOW, 12A, 32V; Blow Characteristic:Slow Blow; Fuse Current:12A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 12A, 32V; Blow Characteristic:Slow Blow; Fuse Current:12A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0313012.MXP-ND 0313012.MXP 42K9677
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 12A, 32V; Blow Characteristic Littelfuse
Approvals / Standards UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N0.5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 004110425 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 315 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers