Littelfuse, Inc. Cartridge Fuses 0313001.MXP

Description
Littelfuse 0313001.MXP Cartridge Fuse
Request a Quote Datasheet
Description
Littelfuse 0313001.MXP Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 5413007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
5413007
Cartridge Fuses 5413007
Littelfuse 0313001.MXP Cartridge Fuse

Littelfuse 0313001.MXP Cartridge Fuse

Supplier's Site
Singapore, Singapore
1A 250V Circuit Protection Fuse
139-0313001.MXP
1A 250V Circuit Protection Fuse 139-0313001.MXP
Fuse Miniature Slow Blow Acting 1A 250V Holder Cartridge 6.3 X 32mm Glass Bulk CE/CSA/PSE/UL Product overview: 0313001.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313001.MXP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 1A 250V Holder Cartridge 6.3 X 32mm Glass Bulk CE/CSA/PSE/UL Product overview: 0313001.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313001.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1765-ND - DigiKey
Thief River Falls, MN, United States
"1A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"1A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Fuses - 0313001.MXP - 808578-0313001.MXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0313001.MXP
808578-0313001.MXP
Fuses - 0313001.MXP 808578-0313001.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 808578-0313001.MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 14 Approvals: CE, CSA, PSE, UL DC Cold Resistance: 0.375 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A Breaking Capacity at Rated Voltage: 35A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 808578-0313001.MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 14
Approvals: CE, CSA, PSE, UL
DC Cold Resistance: 0.375 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4"
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
Breaking Capacity at Rated Voltage: 35A

Buy Now
Circuit Protection - Fuses 0313001.MXP
FUSE GLASS 1A 250VAC 3AB 3AG

FUSE GLASS 1A 250VAC 3AB 3AG

Supplier's Site
FUSE GLASS 1A 250VAC 3AB 3AG - 461-0313001.MXP - Utmel Electronic Limited
Hong Kong, China
FUSE GLASS 1A 250VAC 3AB 3AG
461-0313001.MXP
FUSE GLASS 1A 250VAC 3AB 3AG 461-0313001.MXP
FUSE GLASS 1A 250VAC 3AB 3AG

FUSE GLASS 1A 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 1A, 250V; Blow Characteristic Littelfuse - 42K9665 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 1A, 250V; Blow Characteristic Littelfuse
42K9665
Cartridge Fuse, Slow Blow, 1A, 250V; Blow Characteristic Littelfuse 42K9665
CARTRIDGE FUSE, SLOW BLOW, 1A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 1A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Fuse, Slow Blow, 1A; Blow Characteristic Littelfuse - 26M7086 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Slow Blow, 1A; Blow Characteristic Littelfuse
26M7086
Fuse, Slow Blow, 1A; Blow Characteristic Littelfuse 26M7086
FUSE, SLOW BLOW, 1A; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, SLOW BLOW, 1A; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 5413007 139-0313001.MXP F1765-ND 808578-0313001.MXP 0313001.MXP 461-0313001.MXP 42K9665 26M7086
Product Name Cartridge Fuses 1A 250V Circuit Protection Fuse Fuses Fuses - 0313001.MXP Circuit Protection - Fuses FUSE GLASS 1A 250VAC 3AB 3AG Cartridge Fuse, Slow Blow, 1A, 250V; Blow Characteristic Littelfuse Fuse, Slow Blow, 1A; Blow Characteristic Littelfuse
Fuse Material Glass; Glass Glass; Glass
Approvals / Standards RoHS; UL UL; CSA RoHS; UL; CSA RoHS RoHS
Mounting Holder Holder Holder
Rated Current 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers