1A 250VAC Time Lag Fuse, 3AG Glass, 375mR, UL/CSA/CE/PSE Product overview: 0313001.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313001.HXP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334669-0313001.HXP
Category: Circuit Protection>Fuses
Packaging: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 14
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
DC Cold Resistance: 0.375 Ohms
Standard Package: 100
Mounting: Holder
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 3AB, 3AG, 1/4" x 1-1/4"
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0020
Other Part Number: 313001.P,313001P,031
Approval Agency: CE, CSA, PSE, UL
RoHS Status: ROHS3 Compliant
"1A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Littelfuse 0313001.HXP Cartridge Fuse
Fuse;Cylinder;Slow Blow;1A;Sz 3AG;Supplemental;Dim
CARTRIDGE FUSE, SLOW BLOW, 1A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Body Material:GlassRoHS Compliant: Yes
35A Glass Tube Fuse 1A 250V - Fuses ROHS
FUSE GLASS 1A 250VAC 3AB 3AG
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0313001.HXP | 1334669-0313001.HXP | F2543-ND | 7690063 | 70184153 | 26K8479 | 0313001.HXP | 0313001.HXP |
| Product Name | 1A Circuit Protection Fuse | Circuit Protection - Fuses | Fuses | Cartridge Fuses | Fuse;Cylinder;Slow Blow;1A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge | Cartridge Fuse, Slow Blow, 1A, 250V; Blow Characteristic Littelfuse | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses |
| Fuse Material | Glass | Glass; Glass | Glass | Glass; GlassRoHS Compliant: Yes | Glass | |||
| Approvals / Standards | RoHS | UL; CSA | RoHS; UL | RoHS | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |