Littelfuse, Inc. Fuses 0313.187HXP

Description
"187mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"187mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2532-ND - DigiKey
Thief River Falls, MN, United States
"187mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"187mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 0313.187HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0313.187HXP
Circuit Protection - Fuses 0313.187HXP
FUSE GLASS 187MA 250VAC 3AB 3AG

FUSE GLASS 187MA 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 0.187A, 250V; Blow Characteristic Littelfuse - 26K8467 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.187A, 250V; Blow Characteristic Littelfuse
26K8467
Cartridge Fuse, Slow Blow, 0.187A, 250V; Blow Characteristic Littelfuse 26K8467
CARTRIDGE FUSE, SLOW BLOW, 0.187A, 250V; Blow Characteristic:Slow Blow; Fuse Current:187mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.187A, 250V; Blow Characteristic:Slow Blow; Fuse Current:187mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2532-ND 0313.187HXP 26K8467
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.187A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers