Littelfuse, Inc. 20A Circuit Protection Fuse 0312020.MXP

Description
20A 32VAC Fast Blow Glass Fuse, 6.35mm Dia, 3.5mR Product overview: 0312020.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312020.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20A 32VAC Fast Blow Glass Fuse, 6.35mm Dia, 3.5mR Product overview: 0312020.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312020.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20A Circuit Protection Fuse
139-0312020.MXP
20A Circuit Protection Fuse 139-0312020.MXP
20A 32VAC Fast Blow Glass Fuse, 6.35mm Dia, 3.5mR Product overview: 0312020.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312020.MXP can be used for catalog matching and distributor lookup.

20A 32VAC Fast Blow Glass Fuse, 6.35mm Dia, 3.5mR Product overview: 0312020.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312020.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 964873-0312020.MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
964873-0312020.MXP
Circuit Protection - Fuses 964873-0312020.MXP
Win Source Part Number: 964873-0312020.MXP Category: Circuit Protection>Fuses Series: 312 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 300A Melting I2t: 1029 DC Cold Resistance: 0.0035 Ohms Standard Package: 1,000 Mounting Type: Holder Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Alternative Parts (Cross-Reference): BK/AGC-25-R; 031202.5HXP; 031202.5MXP; BK/AGX-25; 0311025.M; TR/3216FF2.5-R; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable Current Rating (Amps): 20 A HTSUS: 8536.10.0020 Mfr: Littelfuse Inc. Other Names: -1024-0312020.MXP,03 12020MXP,312020P,F27 65 Approval Agency: CSA, cULus

Win Source Part Number: 964873-0312020.MXP
Category: Circuit Protection>Fuses
Series: 312
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 300A
Melting I2t: 1029
DC Cold Resistance: 0.0035 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Alternative Parts (Cross-Reference): BK/AGC-25-R; 031202.5HXP; 031202.5MXP; BK/AGX-25; 0311025.M; TR/3216FF2.5-R;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
Current Rating (Amps): 20 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: -1024-0312020.MXP,0312020MXP,312020P,F2765
Approval Agency: CSA, cULus

Buy Now Datasheet
Fuses - F2765-ND - DigiKey
Thief River Falls, MN, United States
"20A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"20A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Fuse, 6.3X32Mm, Fast Acting, 20A; Blow Characteristic Littelfuse - 25R5349 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 6.3X32Mm, Fast Acting, 20A; Blow Characteristic Littelfuse
25R5349
Fuse, 6.3X32Mm, Fast Acting, 20A; Blow Characteristic Littelfuse 25R5349
FUSE, 6.3X32MM, FAST ACTING, 20A; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Breaking Capacity Current RoHS Compliant: Yes

FUSE, 6.3X32MM, FAST ACTING, 20A; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0312020.MXP
FUSE GLASS 20A 32VAC 3AB 3AG

FUSE GLASS 20A 32VAC 3AB 3AG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0312020.MXP 964873-0312020.MXP F2765-ND 25R5349 0312020.MXP
Product Name 20A Circuit Protection Fuse Circuit Protection - Fuses Fuses Fuse, 6.3X32Mm, Fast Acting, 20A; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Material Glass
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 32 volts 32 volts 32 volts 32 volts
Rated Current 20 amps 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1228-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Allen-Bradley / Rockwell Automation
View Details
Auto Fuses - ATT -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 58 volts
View Details