VICFUSE Surface Mount Fuses - VF456

Description
Feature a.Designed for line or low voltage applications b.Low voltage drop c.Internationally approved d.High pulse resistance e.Lead-free -- compatible with lead-free solders f.and higher temperature profiles Approval Recognized Component for Canada and U.S. 0.04A~30A TUV 0.04A~10A Above 10A Pending Interrupting Rating 0.04A~2A: 60 amperes at 600VAC 200 amperes at 250VAC 0.04A~30A: 100 amperes at 400VAC 100 amperes at 300VAC 150 amperes at 250VAC 100 amperes at 125VDC 150 amperes at 86VDC 20A:300 amperes at 75VDC 1000 amperes at 32VDC 800 amperes at 40VDC 200 amperes at 86VDC Material Body: Plastic UL 94 V-0 Ceramic-tube Cap:Silver plated brass caps -G: Gold plated brass caps Environmental Specification Operating Temperature:â€"55°C to +125°C with proper derating Vibration:IEC60068-6 (24 cycles of 15 mins each,1-60 Hz at 0.75mm amplitute, 60-2000 Hz at 10g acceleration) Climatic Category:IEC60068-1, -2-1, -2-2, -2-78(â€"40°C to +85°C / 21 days) Moisture Sensitivity Level:J-STD-020, Level 1 Solderability:IEC 60068-2-58 Reistance to Soldering Heat:IEC 60068-2-58
Request a Quote
Description
Feature a.Designed for line or low voltage applications b.Low voltage drop c.Internationally approved d.High pulse resistance e.Lead-free -- compatible with lead-free solders f.and higher temperature profiles Approval Recognized Component for Canada and U.S. 0.04A~30A TUV 0.04A~10A Above 10A Pending Interrupting Rating 0.04A~2A: 60 amperes at 600VAC 200 amperes at 250VAC 0.04A~30A: 100 amperes at 400VAC 100 amperes at 300VAC 150 amperes at 250VAC 100 amperes at 125VDC 150 amperes at 86VDC 20A:300 amperes at 75VDC 1000 amperes at 32VDC 800 amperes at 40VDC 200 amperes at 86VDC Material Body: Plastic UL 94 V-0 Ceramic-tube Cap:Silver plated brass caps -G: Gold plated brass caps Environmental Specification Operating Temperature:â€"55°C to +125°C with proper derating Vibration:IEC60068-6 (24 cycles of 15 mins each,1-60 Hz at 0.75mm amplitute, 60-2000 Hz at 10g acceleration) Climatic Category:IEC60068-1, -2-1, -2-2, -2-78(â€"40°C to +85°C / 21 days) Moisture Sensitivity Level:J-STD-020, Level 1 Solderability:IEC 60068-2-58 Reistance to Soldering Heat:IEC 60068-2-58
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Fuses - VF456 -  - VICFUSE
Shenzhen, China
Surface Mount Fuses - VF456
Surface Mount Fuses - VF456
Feature a.Designed for line or low voltage applications b.Low voltage drop c.Internationally approved d.High pulse resistance e.Lead-free -- compatible with lead-free solders f.and higher temperature profiles Approval Recognized Component for Canada and U.S. 0.04A~30A TUV 0.04A~10A Above 10A Pending Interrupting Rating 0.04A~2A: 60 amperes at 600VAC 200 amperes at 250VAC 0.04A~30A: 100 amperes at 400VAC 100 amperes at 300VAC 150 amperes at 250VAC 100 amperes at 125VDC 150 amperes at 86VDC 20A:300 amperes at 75VDC 1000 amperes at 32VDC 800 amperes at 40VDC 200 amperes at 86VDC Material Body: Plastic UL 94 V-0 Ceramic-tube Cap:Silver plated brass caps -G: Gold plated brass caps Environmental Specification Operating Temperature:â€"55°C to +125°C with proper derating Vibration:IEC60068-6 (24 cycles of 15 mins each,1-60 Hz at 0.75mm amplitute, 60-2000 Hz at 10g acceleration) Climatic Category:IEC60068-1, -2-1, -2-2, -2-78(â€"40°C to +85°C / 21 days) Moisture Sensitivity Level:J-STD-020, Level 1 Solderability:IEC 60068-2-58 Reistance to Soldering Heat:IEC 60068-2-58

Feature a.Designed for line or low voltage applications b.Low voltage drop c.Internationally approved d.High pulse resistance e.Lead-free -- compatible with lead-free solders f.and higher temperature profiles Approval Recognized Component for Canada and U.S. 0.04A~30A TUV 0.04A~10A Above 10A Pending Interrupting Rating 0.04A~2A: 60 amperes at 600VAC 200 amperes at 250VAC 0.04A~30A: 100 amperes at 400VAC 100 amperes at 300VAC 150 amperes at 250VAC 100 amperes at 125VDC 150 amperes at 86VDC 20A:300 amperes at 75VDC
1000 amperes at 32VDC
800 amperes at 40VDC
200 amperes at 86VDC Material Body: Plastic UL 94 V-0 Ceramic-tube Cap:Silver plated brass caps -G: Gold plated brass caps Environmental Specification Operating Temperature:â€"55°C to +125°C with proper derating Vibration:IEC60068-6 (24 cycles of 15 mins each,1-60 Hz at 0.75mm amplitute, 60-2000 Hz at 10g acceleration) Climatic Category:IEC60068-1, -2-1, -2-2, -2-78(â€"40°C to +85°C / 21 days) Moisture Sensitivity Level:J-STD-020, Level 1
Solderability:IEC 60068-2-58 Reistance to Soldering Heat:IEC 60068-2-58

Supplier's Site

Technical Specifications

  VICFUSE
Product Category Fuses
Product Name Surface Mount Fuses - VF456
Approvals / Standards RoHS; UL
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF477/VF477-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 600 volts
Rated Current 25 amps
View Details
Surface Mount Fuses - VF154T -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 125 volts
Rated Current 7 amps
View Details
Telecom Alarm Indicating Fuses - AFN -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Indicating
Rated Current 15 amps
View Details