Littelfuse, Inc. Fuses 0311010.H

Description
"10A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"10A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2240-ND - DigiKey
Thief River Falls, MN, United States
"10A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"10A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0311010.H
Circuit Protection - Fuses 0311010.H
FUSE GLASS 10A 32VAC 3AB 3AG

FUSE GLASS 10A 32VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 10A, 32V; Blow Characteristic Littelfuse - 27F726 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 10A, 32V; Blow Characteristic Littelfuse
27F726
Cartridge Fuse, Fast Acting, 10A, 32V; Blow Characteristic Littelfuse 27F726
CARTRIDGE FUSE, FAST ACTING, 10A, 32V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:311 Series RoHS Compliant: No

CARTRIDGE FUSE, FAST ACTING, 10A, 32V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:311 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2240-ND 0311010.H 27F726
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 10A, 32V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers