Littelfuse, Inc. Electrical, Specialty Fuses 030801.5UR

Description
1.5A 24V AC 30V DC Fuse Board Mount Surface Mount
Request a Quote Datasheet
Description
1.5A 24V AC 30V DC Fuse Board Mount Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 18-030801.5URDKR-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
18-030801.5URDKR-ND
Electrical, Specialty Fuses 18-030801.5URDKR-ND
1.5A 24V AC 30V DC Fuse Board Mount Surface Mount

1.5A 24V AC 30V DC Fuse Board Mount Surface Mount

Buy Now Datasheet
Electrical, Specialty Fuses - 18-030801.5URTR-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
18-030801.5URTR-ND
Electrical, Specialty Fuses 18-030801.5URTR-ND
1.5A 24V AC 30V DC Fuse Board Mount Surface Mount

1.5A 24V AC 30V DC Fuse Board Mount Surface Mount

Buy Now Datasheet
Electrical, Specialty Fuses - 18-030801.5URCT-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
18-030801.5URCT-ND
Electrical, Specialty Fuses 18-030801.5URCT-ND
1.5A 24V AC 30V DC Fuse Board Mount Surface Mount

1.5A 24V AC 30V DC Fuse Board Mount Surface Mount

Buy Now Datasheet
Fuse, Fast Acting, 1.5A, 24Vac, Smd; Fuse Current Littelfuse - 42AH1388 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 1.5A, 24Vac, Smd; Fuse Current Littelfuse
42AH1388
Fuse, Fast Acting, 1.5A, 24Vac, Smd; Fuse Current Littelfuse 42AH1388
FUSE, FAST ACTING, 1.5A, 24VAC, SMD; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:30V; Fuse Case Style:5.4mm x 3.8mm; Product Range:PICO 308 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, FAST ACTING, 1.5A, 24VAC, SMD; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:30V; Fuse Case Style:5.4mm x 3.8mm; Product Range:PICO 308 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Fast Acting, 1.5A, 24Vac, Smd; Fuse Current Littelfuse - 42AH1387 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 1.5A, 24Vac, Smd; Fuse Current Littelfuse
42AH1387
Fuse, Fast Acting, 1.5A, 24Vac, Smd; Fuse Current Littelfuse 42AH1387
FUSE, FAST ACTING, 1.5A, 24VAC, SMD; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:30V; Fuse Case Style:5.4mm x 3.8mm; Product Range:PICO 308 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, FAST ACTING, 1.5A, 24VAC, SMD; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:30V; Fuse Case Style:5.4mm x 3.8mm; Product Range:PICO 308 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
030801.5UR
Circuit Protection - Electrical, Specialty Fuses 030801.5UR
FUSE BRD MNT 1.5A 24VAC/30VDC

FUSE BRD MNT 1.5A 24VAC/30VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 18-030801.5URDKR-ND 42AH1388 030801.5UR
Product Name Electrical, Specialty Fuses Fuse, Fast Acting, 1.5A, 24Vac, Smd; Fuse Current Littelfuse Circuit Protection - Electrical, Specialty Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards IEC RoHS
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details