Littelfuse, Inc. Fuses 0298250.ZXEH

Description
250A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet
Description
250A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3327-ND - DigiKey
Thief River Falls, MN, United States
250A AC 32V DC Fuse Automotive Bolt Mount Auto Link

250A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Car Fuses - 7874417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
7874417
Car Fuses 7874417
Littelfuse 0298250.ZXEH Car Fuse

Littelfuse 0298250.ZXEH Car Fuse

Supplier's Site
Singapore, Singapore
250A 2000A Circuit Protection Fuse
139-0298250.ZXEH
250A 2000A Circuit Protection Fuse 139-0298250.ZXEH
Electric Fuse, 250A, 32VDC, 2000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 0298250.ZXEH from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A, 2000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250A, 2000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298250.ZXEH can be used for catalog matching and distributor lookup.

Electric Fuse, 250A, 32VDC, 2000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 0298250.ZXEH from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A, 2000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250A, 2000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298250.ZXEH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Littelfuse 0298250.ZXEH Riveted MEGA® Fuse 250A, 32VDC - 47048 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0298250.ZXEH Riveted MEGA® Fuse 250A, 32VDC
47048
Littelfuse 0298250.ZXEH Riveted MEGA® Fuse 250A, 32VDC 47048
Littelfuse 0298250.ZXEH Riveted MEGA® Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Slo-Blo® feature eliminates nuisance blowing during temporary, short duration overloads Ideal for battery and alternator applications High current circuit protection Operating temperature: -40°F (-25°C) to 257°F (125°C) Use with 45616 or 46038
  • Littelfuse 0298250.ZXEH Riveted MEGA® Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Slo-Blo® feature eliminates nuisance blowing during temporary, short duration overloads
  • Ideal for battery and alternator applications
  • High current circuit protection
  • Operating temperature: -40°F (-25°C) to 257°F (125°C)
  • Use with 45616 or 46038
Supplier's Site Datasheet
Automotive Fuse; Blow Characteristic Littelfuse - 78J5686 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse; Blow Characteristic Littelfuse
78J5686
Automotive Fuse; Blow Characteristic Littelfuse 78J5686
AUTOMOTIVE FUSE; Blow Characteristic:Time Delay; Fuse Current:250A; Voltage Rating VDC:32V; Product Range:MEGA 298 Series; Colour Code:Pink; Fuse Size:10.67mm x 50.8mm x 19.05mm; Fuse Type:Time Delay; Reel Quantity:500 RoHS Compliant: Yes

AUTOMOTIVE FUSE; Blow Characteristic:Time Delay; Fuse Current:250A; Voltage Rating VDC:32V; Product Range:MEGA 298 Series; Colour Code:Pink; Fuse Size:10.67mm x 50.8mm x 19.05mm; Fuse Type:Time Delay; Reel Quantity:500 RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0298250.ZXEH
FUSE AUTO 250A 32VDC AUTO LINK

FUSE AUTO 250A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Waytek, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F3327-ND 7874417 139-0298250.ZXEH 47048 78J5686 0298250.ZXEH
Product Name Fuses Car Fuses 250A 2000A Circuit Protection Fuse Littelfuse 0298250.ZXEH Riveted MEGA® Fuse 250A, 32VDC Automotive Fuse; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Bolt Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Breaking Capacity 2000 amps 2000 amps
Fuse Type Blade
Fuse Material Ppa Thermoplastic, PPA
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - CCF1N10TTE - 1180042-CCF1N10TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 10 amps
View Details
4 suppliers