7.5A Fast Blow Fuse, 32VDC, 1000A IR, MINI Blade Product overview: 029707.5WXNV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7.5A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-029707.5WXNV can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 802253-029707.5WXNV
Packaging: Bulk
Mounting Style: Holder
Color: Brown
Fuse Type: Automotive
Voltage Rating - DC: 32V
Response Time: Fast Blow
Melting I2t: 68
Approvals: UL, UR
DC Cold Resistance: 0.01085 Ohms
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.429" L x 0.150" W x 0.346" H (10.90mm x 3.80mm x 8.80mm)
Manufacturer Package: Blade, Miniature
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A
Breaking Capacity at Rated Voltage: 1kA
7.5A AC 32V DC Fuse Automotive Holder Blade, Miniature
32V 1kA Fuse Automotive Holder Blade 7.5A - Automotive Fuses ROHS
FUSE, BLADE, 7.5A, 32V, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:7.5A; Voltage Rating VDC:32V; Product Range:MINI 297 Series; Body Material:Plastic; Colour Code:Brown; Fuse Size:8.8mm x 10.9mm x 3.8mm RoHS Compliant: Yes
FUSE AUTO 7.5A 32VDC BLADE MINI
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Waytek, Inc. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-029707.5WXNV | 802253-029707.5WXNV | 1740711 | F990-ND | 46254 | 029707.5WXNV | 95F2012 | 029707.5WXNV |
| Product Name | 7.5A 1000A Circuit Protection Fuse | Fuses - 029707.5WXNV | Car Fuses | Fuses | Littelfuse MINI® Automotive Fuse, 7.5A, 32VDC, Brown, 29707.5WXNVDC | TVS/Fuse/Board Level Protection >> Automotive Fuses | Fuse, Blade, 7.5A, 32V, Fast Acting; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | 32 volts | 32 volts | ||
| Rated Current | 7.5 amps | 7.5 amps | 7.5 amps | 7.5 amps | 7.5 amps | 7.5 amps | ||
| Mounting | Holder | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |