Littelfuse, Inc. MINI® 32V Fast-Acting Automotive Blade Fuse 0297003.U

Description
This 3 A MINI® 32V automotive blade fuse performs reliably in adverse environments and at extreme temperatures despite its miniature design and light weight. Fast-acting Purple housing indicates 3 A rating Tin- and silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077 and ISO 8820-3 Fuses with silver-plated terminals recognized as UL 248-1 Special Purpose Fuses
Request a Quote Datasheet
Description
This 3 A MINI® 32V automotive blade fuse performs reliably in adverse environments and at extreme temperatures despite its miniature design and light weight. Fast-acting Purple housing indicates 3 A rating Tin- and silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077 and ISO 8820-3 Fuses with silver-plated terminals recognized as UL 248-1 Special Purpose Fuses
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINI® 32V Fast-Acting Automotive Blade Fuse - 0297003.U - Littelfuse, Inc.
Rosemont, IL, United States
MINI® 32V Fast-Acting Automotive Blade Fuse
0297003.U
MINI® 32V Fast-Acting Automotive Blade Fuse 0297003.U
This 3 A MINI® 32V automotive blade fuse performs reliably in adverse environments and at extreme temperatures despite its miniature design and light weight. Fast-acting Purple housing indicates 3 A rating Tin- and silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077 and ISO 8820-3 Fuses with silver-plated terminals recognized as UL 248-1 Special Purpose Fuses

This 3 A MINI® 32V automotive blade fuse performs reliably in adverse environments and at extreme temperatures despite its miniature design and light weight. Fast-acting Purple housing indicates 3 A rating Tin- and silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077 and ISO 8820-3 Fuses with silver-plated terminals recognized as UL 248-1 Special Purpose Fuses

Datasheet
Fuses - F6073-ND - DigiKey
Thief River Falls, MN, United States
3A AC 32V DC Fuse Automotive Holder Blade, Miniature

3A AC 32V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Auto Blade Fuse, 3A, 32V, Fast Acting; Blow Characteristic Littelfuse - 91T2671 - Newark, An Avnet Company
Chicago, IL, United States
Auto Blade Fuse, 3A, 32V, Fast Acting; Blow Characteristic Littelfuse
91T2671
Auto Blade Fuse, 3A, 32V, Fast Acting; Blow Characteristic Littelfuse 91T2671
AUTO BLADE FUSE, 3A, 32V, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VDC:32V; Product Range:MINI 297 Series RoHS Compliant: Yes

AUTO BLADE FUSE, 3A, 32V, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VDC:32V; Product Range:MINI 297 Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0297003.U - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0297003.U
Circuit Protection - Fuses 0297003.U
FUSE AUTOMOTIVE 3A 32VDC BLADE

FUSE AUTOMOTIVE 3A 32VDC BLADE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0297003.U F6073-ND 91T2671 0297003.U
Product Name MINI® 32V Fast-Acting Automotive Blade Fuse Fuses Auto Blade Fuse, 3A, 32V, Fast Acting; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Automotive; Blade Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fuses - 004110502 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 40 amps
View Details