Littelfuse, Inc. Auto Link PAL 294 Series Fuse 0294040.MXJ

Description
This 40 A 294 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. Green housing indicates 40 A rating Copper blade terminals with lugs Complies with JASO 0612
Request a Quote Datasheet
Description
This 40 A 294 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. Green housing indicates 40 A rating Copper blade terminals with lugs Complies with JASO 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Link PAL 294 Series Fuse - 0294040.MXJ - Littelfuse, Inc.
Rosemont, IL, United States
Auto Link PAL 294 Series Fuse
0294040.MXJ
Auto Link PAL 294 Series Fuse 0294040.MXJ
This 40 A 294 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. Green housing indicates 40 A rating Copper blade terminals with lugs Complies with JASO 0612

This 40 A 294 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. Green housing indicates 40 A rating Copper blade terminals with lugs Complies with JASO 0612

Datasheet
Fuses - 0294040.MXJ-ND - DigiKey
Thief River Falls, MN, United States
40A AC 32V DC Fuse Automotive Bolt Mount Auto Link

40A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0294040.MXJ
Circuit Protection - Fuses 0294040.MXJ
FUSE AUTO 40A 32VDC AUTO LINK

FUSE AUTO 40A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0294040.MXJ 0294040.MXJ-ND 0294040.MXJ
Product Name Auto Link PAL 294 Series Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Telecom Alarm Indicating Fuses - AFN -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Indicating
Rated Current 15 amps
View Details
Fuse - 10709075 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details