Littelfuse, Inc. Auto Link PAL 293 Series Fuse 0293080.MXJ

Description
This 80 A 293 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The cartridge fuse is rated at 32 V dc. Black housing indicates 80 A rating Complies with JASO 0612
Request a Quote Datasheet
Description
This 80 A 293 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The cartridge fuse is rated at 32 V dc. Black housing indicates 80 A rating Complies with JASO 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Link PAL 293 Series Fuse - 0293080.MXJ - Littelfuse, Inc.
Rosemont, IL, United States
Auto Link PAL 293 Series Fuse
0293080.MXJ
Auto Link PAL 293 Series Fuse 0293080.MXJ
This 80 A 293 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The cartridge fuse is rated at 32 V dc. Black housing indicates 80 A rating Complies with JASO 0612

This 80 A 293 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The cartridge fuse is rated at 32 V dc. Black housing indicates 80 A rating Complies with JASO 0612

Datasheet
Fuses - 0293080.MXJ-ND - DigiKey
Thief River Falls, MN, United States
80A AC 32V DC Fuse Automotive Holder Auto Link

80A AC 32V DC Fuse Automotive Holder Auto Link

Buy Now Datasheet
Circuit Protection - Fuses 0293080.MXJ
FUSE AUTO 80A 32VDC AUTO LINK

FUSE AUTO 80A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 0293080.MXJ 0293080.MXJ-ND 0293080.MXJ
Product Name Auto Link PAL 293 Series Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 486-2524-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 35 amps
View Details