SCHURTER Inc Hldr; 250 V; 6.3 A; Thermoplastic; FMS;Gold Plated; PCB Mount 31.7601

Description
Fuse Holder, Mount Type PC Mount, Material Body Thermoplastic
Datasheet
Description
Fuse Holder, Mount Type PC Mount, Material Body Thermoplastic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hldr; 250 V; 6.3 A; Thermoplastic; FMS;Gold Plated; PCB Mount - 70160231 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr; 250 V; 6.3 A; Thermoplastic; FMS;Gold Plated; PCB Mount
70160231
Hldr; 250 V; 6.3 A; Thermoplastic; FMS;Gold Plated; PCB Mount 70160231
Fuse Holder, Mount Type PC Mount, Material Body Thermoplastic

Fuse Holder, Mount Type PC Mount, Material Body Thermoplastic

Supplier's Site
Fuse Holder, Pcb Mount; Fuse Holder Type Schurter - 92B2225 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Pcb Mount; Fuse Holder Type Schurter
92B2225
Fuse Holder, Pcb Mount; Fuse Holder Type Schurter 92B2225
FUSE HOLDER, PCB MOUNT; Fuse Holder Type:PCB Fuse Holder; Fuse Current:6.3A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:FMS Series; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Size:FMS RoHS Compliant: Yes

FUSE HOLDER, PCB MOUNT; Fuse Holder Type:PCB Fuse Holder; Fuse Current:6.3A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:FMS Series; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Size:FMS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 70160231 92B2225
Product Name Hldr; 250 V; 6.3 A; Thermoplastic; FMS;Gold Plated; PCB Mount Fuse Holder, Pcb Mount; Fuse Holder Type Schurter
Normal Operating Current 6.3 amps 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Block Bolt-in Mounting - 809S-8202-01 - Interpower
Specs
Rated Operating Voltage 300 volts
Mounting Screw
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Street Lighting Fuse Boxes - 345474-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap/Fingergrip, vertical - FAC - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 to 600 volts
View Details