Littelfuse, Inc. Fuses 027801.5V

Description
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet
Description
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 027801.5V-ND - DigiKey
Thief River Falls, MN, United States
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Pc Board Fuse; Fuse Current Littelfuse - 03B736 - Newark, An Avnet Company
Chicago, IL, United States
Pc Board Fuse; Fuse Current Littelfuse
03B736
Pc Board Fuse; Fuse Current Littelfuse 03B736
PC Board Fuse; Fuse Current:1.5A; Voltage Rating VAC:125V; Product Range:MICRO 278 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:10kA RoHS Compliant: Yes

PC Board Fuse; Fuse Current:1.5A; Voltage Rating VAC:125V; Product Range:MICRO 278 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:10kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 027801.5V-ND 03B736
Product Name Fuses Pc Board Fuse; Fuse Current Littelfuse
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers