The PICO® Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small size High current rating (20A- 30A) RoHS compliant Wide operating temperature range Low temperature derating
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0275030. |
| Product Name | PICO® Very Fast-Acting Subminiature Axial Leaded Fuse |
| Fuse Type | Miniature; Subminiature |
| Fuse Material | Ceramic; Ceramic |
| Approvals / Standards | RoHS |