1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Littelfuse 027301.5H Non-Resettable Fuse
FUSE BRD MT 1.5A 125VAC/VDC RAD
Micro™, 273 Series, Subminiature Very Fast-Acting Plug-In Fuse, 125 V
Very fast-acting. Ideal for printed circuits. Features low resistance and high reliability in ultrafast blowing characteristics. Series 279000 has 1" leads for wiring into circuit. Short circuit interrupting capacity 125 volts, 10,000 amps AC. Series 273000 has 0.170 leads for plugging into subminiature fuse holder. Blowing Specifications: 100% — 4 hours minimum; 200% — 5 second maximum; transparent plastic cap. 125 V rating. UL Recognized. CSA Certified.
Developed originally for the U.S. Space Program, Micro fuse provides reliability in a compact design.
FUSE, PCB, 1.5A, 125V, VERY FAST ACTING; Fuse Current:1.5A; Voltage Rating VAC:125V; Product Range:MICRO 273 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Diameter:6.35mm RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F869-ND | 8781435 | 027301.5H | 70184478 | 28F078 |
| Product Name | Fuses | Non Resettable Fuses | Circuit Protection - Fuses | Fuse;Submin;Very Fast Acting;1.5A;Supplemental;Dims 0.25x0.35";Plug-In;PCB | Fuse, Pcb, 1.5A, 125V, Very Fast Acting; Fuse Current Littelfuse |
| Mounting | Through Hole | Solderable (Surface Mount Technology) | Solderable (with leads) | ||
| Approvals / Standards | UL; CSA | RoHS | UL; CSA | RoHS | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |||
| Rated Breaking Capacity | 10000 amps | 10000 amps | |||
| Fuse Material | Tin Plated Copper |