Subminiature Fuse, 700mA, 125V, Very Fast Acting, Radial, Bulk Product overview: 0273.700V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 700mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0273.700V can be used for catalog matching and distributor lookup.
700mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE, PCB, 700mA, 125V, VERY FAST ACTING; Fuse Current:700mA; Voltage Rating VAC:125V; Product Range:MICRO 273 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Diameter:6.35mm RoHS Compliant: Yes
FUSE BOARD MNT 700MA 125VAC/VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0273.700V | F865-ND | 28F075 | 0273.700V |
| Product Name | 700mA 125V Circuit Protection Fuse | Fuses | Fuse, Pcb, 700Ma, 125V, Very Fast Acting; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL; CSA | RoHS | |
| Rated Voltage | 125 volts | 125 volts | 125 volts | |
| Rated Current | 0.7000 amps | 0.7000 amps | 0.7000 amps | |
| Mounting | Through Hole | Solderable (with leads) |