Littelfuse, Inc. Fuses 0272001.H

Description
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet
Description
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3641-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Cartridge Fuse; Fuse Current Littelfuse - 94F5929 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse; Fuse Current Littelfuse
94F5929
Cartridge Fuse; Fuse Current Littelfuse 94F5929
Cartridge Fuse; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:MICRO 272 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:10kA RoHS Compliant: Yes

Cartridge Fuse; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:MICRO 272 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:10kA RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0272001.H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0272001.H
Circuit Protection - Fuses 0272001.H
FUSE BRD MNT 1A 125VAC/VDC RAD

FUSE BRD MNT 1A 125VAC/VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F3641-ND 94F5929 0272001.H
Product Name Fuses Cartridge Fuse; Fuse Current Littelfuse Circuit Protection - Fuses
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers