The 262/268/269 Series are high–reliability microfuses, with a 125V rating, very fast-acting type withhigh breaking capacity. This series is listed under theDepartment of Defense Quality Product List Military grade available Available from very low ampere of 2mA to 5A Available in plug-in and radial leaded
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0269.250 |
| Product Name | FM07 Very Fast-Acting Military Fuses (commercial equivalent - 262 Series) |
| Approvals / Standards | RoHS |