3.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Manufacturer: Littelfuse Inc.
Win Source Part Number: 853156-026303.5WRT1L
Series: PICO® II 263
Features: 3.5 A 250 V AC DC Fuse
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.10.0040
Other Part Number: 26303.5T1L, -026303.5WRT1L
3.5A 250V Axial Fast-Acting Fuse, 3.68x7.11mm, T/R Product overview: 026303.5WRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-026303.5WRT1L can be used for catalog matching and distributor lookup.
FUSE BOARD MNT 3.5A 250VAC AXIAL
FUSE, PCB, 3.5A, 250V, VERY FAST ACTING; Fuse Current:3.5A; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Ceramic RoHS Compliant: Yes
FUSE, PCB, 3.5A, 250V, VERY FAST ACTING, FULL REEL; Fuse Current:3.5A; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Length:7.62mmRoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 026303.5WRT1L-ND | 853156-026303.5WRT1L | 139-026303.5WRT1L | 026303.5WRT1L | 12J4283 | 28X4539 |
| Product Name | Fuses | Fuses - 026303.5WRT1L | 3.5A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Pcb, 3.5A, 250V, Very Fast Acting; Fuse Current Littelfuse | Fuse, Pcb, 3.5A, 250V, Very Fast Acting, Full Reel; Fuse Current Littelfuse |
| Fuse Type | Miniature | |||||
| Mounting | Through Hole | Solderable (with leads) | Solderable (with leads) | |||
| Approvals / Standards | CSA | RoHS | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Breaking Capacity | 50 amps | 50 amps |