Littelfuse, Inc. PICO® II 250 Volt Very Fast-Acting Subminiature Axial Leaded Fuse 026303.5

Description
The PICO® II 263 Series Fuse is a specially designedaxial leaded fuse that achieves a 250V rating in a smallpackage. Very fast-acting Small size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating 250 V rating
Datasheet
Description
The PICO® II 263 Series Fuse is a specially designedaxial leaded fuse that achieves a 250V rating in a smallpackage. Very fast-acting Small size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating 250 V rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® II 250 Volt Very Fast-Acting Subminiature Axial Leaded Fuse - 026303.5 - Littelfuse, Inc.
Rosemont, IL, United States
PICO® II 250 Volt Very Fast-Acting Subminiature Axial Leaded Fuse
026303.5
PICO® II 250 Volt Very Fast-Acting Subminiature Axial Leaded Fuse 026303.5
The PICO® II 263 Series Fuse is a specially designedaxial leaded fuse that achieves a 250V rating in a smallpackage. Very fast-acting Small size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating 250 V rating

The PICO® II 263 Series Fuse is a specially designedaxial leaded fuse that achieves a 250V rating in a smallpackage. Very fast-acting Small size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating 250 V rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 026303.5
Product Name PICO® II 250 Volt Very Fast-Acting Subminiature Axial Leaded Fuse
Fuse Type Miniature; Subminiature
Fuse Material Glass; Glass
Approvals / Standards RoHS; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Fuse for British Plug. - 81400890 - Interpower
Specs
Fuse Material See remarks
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002640025 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 100 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details