5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Fuse Subminiature Very Fast Acting 5A 250V Axial 3.68 X 7.62mm Solder Ammo CSA/PSE/UL Product overview: 0263005.HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263005.HAT1L can be used for catalog matching and distributor lookup.
FUSE BOARD MOUNT 5A 250VAC AXIAL
FUSE, PCB, 5A, 250V, VERY FAST ACTING; Fuse Current:5A; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:3.7mm; Length:7.6mmRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F7799CT-ND | 139-0263005.HAT1L | 0263005.HAT1L | 98K4439 |
| Product Name | Fuses | 5A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Pcb, 5A, 250V, Very Fast Acting; Fuse Current Littelfuse |
| Fuse Type | Miniature | |||
| Mounting | Through Hole | Solderable (with leads) | ||
| Approvals / Standards | CSA | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |