FUSE BOARD MOUNT 4A 250VAC AXIAL Product overview: 0263004.MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263004.MXL can be used for catalog matching and distributor lookup.
4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
FUSE BOARD MOUNT 4A 250VAC AXIAL
FUSE, PCB, 4A, 250V, VERY FAST ACTING; Fuse Current:4A; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Ceramic RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0263004.MXL | F2333-ND | 0263004.MXL | 12J4273 |
| Product Name | 4A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Pcb, 4A, 250V, Very Fast Acting; Fuse Current Littelfuse |
| Fuse Material | Epoxy | Ceramic; Ceramic | ||
| Approvals / Standards | RoHS | CSA | RoHS | |
| Rated Voltage | 250 volts | 250 volts | 250 volts | |
| Rated Current | 4 amps | 4 amps | 4 amps | |
| Fuse Type | Miniature |