Electric Fuse, Very Fast Blow, 1A, 250VAC, 50A (IR), Through Hole, PICO, HALOGEN FREE AND ROHS COMPLIANT Product overview: 0263001.HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263001.HAT1L can be used for catalog matching and distributor lookup.
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
FUSE, PCB, 1A, 250V, VERY FAST ACTING; Fuse Current:1A; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:3.7mm; Length:7.6mmRoHS Compliant: Yes
FUSE BOARD MOUNT 1A 250VAC AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0263001.HAT1L | F4252TB-ND | 98K4435 | 0263001.HAT1L |
| Product Name | Through-Hole 1A 50A Circuit Protection Fuse | Fuses | Fuse, Pcb, 1A, 250V, Very Fast Acting; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | CSA | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | |
| Rated Current | 1 amps | 1 amps | 1 amps | |
| Fuse Type | Miniature |