Littelfuse, Inc. Electrical, Specialty Fuses 0259001.MX913

Description
1A 125V AC 125V DC Fuse Board Mount Through Hole
Request a Quote Datasheet
Description
1A 125V AC 125V DC Fuse Board Mount Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F6232-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F6232-ND
Electrical, Specialty Fuses F6232-ND
1A 125V AC 125V DC Fuse Board Mount Through Hole

1A 125V AC 125V DC Fuse Board Mount Through Hole

Buy Now Datasheet
Fuse, 1A, 125Vac, Radial; Fuse Current Littelfuse - 65W5648 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1A, 125Vac, Radial; Fuse Current Littelfuse
65W5648
Fuse, 1A, 125Vac, Radial; Fuse Current Littelfuse 65W5648
FUSE, 1A, 125VAC, RADIAL; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:259-UL913 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, 1A, 125VAC, RADIAL; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:259-UL913 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0259001.MX913
Circuit Protection - Electrical, Specialty Fuses 0259001.MX913
FUSE BRD MNT 1A 125VAC/VDC RAD

FUSE BRD MNT 1A 125VAC/VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F6232-ND 65W5648 0259001.MX913
Product Name Electrical, Specialty Fuses Fuse, 1A, 125Vac, Radial; Fuse Current Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Rated Current 1 amps 1 amps 1 amps
Rated Breaking Capacity 300 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 004110351 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 35 amps
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Fuse Blocks - 1675194 - RS Components, Ltd.
Specs
Fuse Material Thermoplastic
Approvals / Standards RoHS
Rated Voltage 125 volts
View Details