Littelfuse, Inc. 0.375A 125V Circuit Protection Fuse 0259.375M

Description
Fuse Fast Acting 0.375A 125V Radial 8 X 13mm Bulk UL Product overview: 0259.375M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.375A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.375A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0259.375M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Fast Acting 0.375A 125V Radial 8 X 13mm Bulk UL Product overview: 0259.375M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.375A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.375A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0259.375M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.375A 125V Circuit Protection Fuse
155-0259.375M
0.375A 125V Circuit Protection Fuse 155-0259.375M
Fuse Fast Acting 0.375A 125V Radial 8 X 13mm Bulk UL Product overview: 0259.375M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.375A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.375A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0259.375M can be used for catalog matching and distributor lookup.

Fuse Fast Acting 0.375A 125V Radial 8 X 13mm Bulk UL Product overview: 0259.375M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.375A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.375A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0259.375M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F1314-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1314-ND
Electrical, Specialty Fuses F1314-ND
375mA 125V AC 125V DC Fuse Board Mount Through Hole

375mA 125V AC 125V DC Fuse Board Mount Through Hole

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0259.375M - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0259.375M
Circuit Protection - Electrical, Specialty Fuses 0259.375M
FUSE BRD MNT 375MA 125VAC/VDC

FUSE BRD MNT 375MA 125VAC/VDC

Supplier's Site
Cartridge Fuse; Fuse Current Littelfuse - 12J3646 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse; Fuse Current Littelfuse
12J3646
Cartridge Fuse; Fuse Current Littelfuse 12J3646
Cartridge Fuse; Fuse Current:375mA; Voltage Rating VAC:125V; Product Range:PICO Safe-T-Plus 259 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Cartridge Fuse; Fuse Current:375mA; Voltage Rating VAC:125V; Product Range:PICO Safe-T-Plus 259 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 155-0259.375M F1314-ND 0259.375M 12J3646
Product Name 0.375A 125V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Cartridge Fuse; Fuse Current Littelfuse
Approvals / Standards RoHS RoHS
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 0.3750 amps 0.3750 amps 0.3750 amps 0.3750 amps
Mounting Through Hole Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details