Littelfuse, Inc. Electrical, Specialty Fuses 0259.062MX913

Description
62mA 125V AC 125V DC Fuse Board Mount Through Hole
Request a Quote Datasheet
Description
62mA 125V AC 125V DC Fuse Board Mount Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F6226-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F6226-ND
Electrical, Specialty Fuses F6226-ND
62mA 125V AC 125V DC Fuse Board Mount Through Hole

62mA 125V AC 125V DC Fuse Board Mount Through Hole

Buy Now Datasheet
Fuse, 62Ma, 125Vac, Radial; Fuse Current Littelfuse - 65W5636 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 62Ma, 125Vac, Radial; Fuse Current Littelfuse
65W5636
Fuse, 62Ma, 125Vac, Radial; Fuse Current Littelfuse 65W5636
FUSE, 62MA, 125VAC, RADIAL; Fuse Current:62mA; Voltage Rating VAC:125V; Product Range:259-UL913 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, 62MA, 125VAC, RADIAL; Fuse Current:62mA; Voltage Rating VAC:125V; Product Range:259-UL913 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number F6226-ND 65W5636
Product Name Electrical, Specialty Fuses Fuse, 62Ma, 125Vac, Radial; Fuse Current Littelfuse
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 90 C (-67 to 194 F)
Rated Current 0.0620 amps 0.0620 amps
Rated Breaking Capacity 300 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers