TE Connectivity Street Lighting Fuse Boxes 768550-000

Description
Body Features Color : Transparent Configuration Features Number of Fuses : 2 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 2 Pinning : L1, L2, , PEN Street Lighting Fuse Box Terminal Type : Mantle Wires per Cable (Max) : 4 Dimensions Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 350, 300, 260, 270, 280 Door Width (MM) : 80, 90, 85, 100 Pole Diameter (MM) : 110, 104, 116, 100, 95, 98, 96, 90, 102, 120, 115 Electrical Characteristics Street Lighting Fuse Box Voltage Rating (V) : 500 Industry Standards CSA Certified : No Enclosure Rating : IP43 REACH Compliance : Yes UL Rating : no Operation/Applicatio n Application : Inside Poles Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Silicone-Free : Yes UV-Stabilized : No Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Minimum Order Quantity : 40 Street Lighting Fuse Box Product Availability : AMERICAS, ASIA, China, EMEA, ANZPAC Product Type Features Cable Cross-Section Detail : 2 x 4 x 6-16 mm2 Fuse Type : DII Product Family : EKM-1270 Street Lighting Fuse Box Product Type : Street Lighting Fuse Box Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55
Request a Quote
Description
Body Features Color : Transparent Configuration Features Number of Fuses : 2 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 2 Pinning : L1, L2, , PEN Street Lighting Fuse Box Terminal Type : Mantle Wires per Cable (Max) : 4 Dimensions Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 350, 300, 260, 270, 280 Door Width (MM) : 80, 90, 85, 100 Pole Diameter (MM) : 110, 104, 116, 100, 95, 98, 96, 90, 102, 120, 115 Electrical Characteristics Street Lighting Fuse Box Voltage Rating (V) : 500 Industry Standards CSA Certified : No Enclosure Rating : IP43 REACH Compliance : Yes UL Rating : no Operation/Applicatio n Application : Inside Poles Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Silicone-Free : Yes UV-Stabilized : No Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Minimum Order Quantity : 40 Street Lighting Fuse Box Product Availability : AMERICAS, ASIA, China, EMEA, ANZPAC Product Type Features Cable Cross-Section Detail : 2 x 4 x 6-16 mm2 Fuse Type : DII Product Family : EKM-1270 Street Lighting Fuse Box Product Type : Street Lighting Fuse Box Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - 768550-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
768550-000
Street Lighting Fuse Boxes 768550-000
Body Features Color : Transparent Configuration Features Number of Fuses : 2 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 2 Pinning : L1, L2, , PEN Street Lighting Fuse Box Terminal Type : Mantle Wires per Cable (Max) : 4 Dimensions Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 350, 300, 260, 270, 280 Door Width (MM) : 80, 90, 85, 100 Pole Diameter (MM) : 110, 104, 116, 100, 95, 98, 96, 90, 102, 120, 115 Electrical Characteristics Street Lighting Fuse Box Voltage Rating (V) : 500 Industry Standards CSA Certified : No Enclosure Rating : IP43 REACH Compliance : Yes UL Rating : no Operation/Applicatio n Application : Inside Poles Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Silicone-Free : Yes UV-Stabilized : No Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Minimum Order Quantity : 40 Street Lighting Fuse Box Product Availability : AMERICAS, ASIA, China, EMEA, ANZPAC Product Type Features Cable Cross-Section Detail : 2 x 4 x 6-16 mm2 Fuse Type : DII Product Family : EKM-1270 Street Lighting Fuse Box Product Type : Street Lighting Fuse Box Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55

Body Features


  • Color : Transparent

Configuration Features


  • Number of Fuses : 2
  • Number of Luminaire Cables (Max) : 1
  • Number of Underground Cables (Max) : 2
  • Pinning : L1, L2, , PEN
  • Street Lighting Fuse Box Terminal Type : Mantle
  • Wires per Cable (Max) : 4

Dimensions


  • Cable Cross-Section (Max) (MMSQ) : 16
  • Door Height (MM) : 350, 300, 260, 270, 280
  • Door Width (MM) : 80, 90, 85, 100
  • Pole Diameter (MM) : 110, 104, 116, 100, 95, 98, 96, 90, 102, 120, 115

Electrical Characteristics


  • Street Lighting Fuse Box Voltage Rating (V) : 500

Industry Standards


  • CSA Certified : No
  • Enclosure Rating : IP43
  • REACH Compliance : Yes
  • UL Rating : no

Operation/Application


  • Application : Inside Poles
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Halogen Free : Yes
  • Silicone-Free : Yes
  • UV-Stabilized : No

Other


  • Other Colors Available : No
  • Product Use : Connection, Protection of Luminaires

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1

Product Availability


  • Minimum Order Quantity : 40
  • Street Lighting Fuse Box Product Availability : AMERICAS, ASIA, China, EMEA, ANZPAC

Product Type Features


  • Cable Cross-Section Detail : 2 x 4 x 6-16 mm2
  • Fuse Type : DII
  • Product Family : EKM-1270
  • Street Lighting Fuse Box Product Type : Street Lighting Fuse Box
  • Underground Cable Type : Plastic Insulated

Usage Conditions


  • Environmental Resistance (DEGC) : -25 - 55
Buy Now

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number 768550-000
Product Name Street Lighting Fuse Boxes
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CG9380-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuseholders - A130837-ND - DigiKey
Specs
Mounting Fuse Block; Chassis Mount
View Details