Littelfuse, Inc. Fuses 02511.25MXL

Description
1.25A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
1.25A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2323-ND - DigiKey
Thief River Falls, MN, United States
1.25A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

1.25A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses 02511.25MXL
FUSE BRD MT 1.25A 125VAC/VDC AXL

FUSE BRD MT 1.25A 125VAC/VDC AXL

Supplier's Site
Fuse, Pcb, 1.25A, 125V, Very Fast Acting; Fuse Current Littelfuse - 12J4242 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1.25A, 125V, Very Fast Acting; Fuse Current Littelfuse
12J4242
Fuse, Pcb, 1.25A, 125V, Very Fast Acting; Fuse Current Littelfuse 12J4242
FUSE, PCB, 1.25A, 125V, VERY FAST ACTING; Fuse Current:1.25A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Voltage Rating:0V RoHS Compliant: Yes

FUSE, PCB, 1.25A, 125V, VERY FAST ACTING; Fuse Current:1.25A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Voltage Rating:0V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2323-ND 02511.25MXL 12J4242
Product Name Fuses Circuit Protection - Fuses Fuse, Pcb, 1.25A, 125V, Very Fast Acting; Fuse Current Littelfuse
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Approvals / Standards CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data