Littelfuse, Inc. Fuses 025102.5MAT1L

Description
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F6060CT-ND - DigiKey
Thief River Falls, MN, United States
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F6060TB-ND - DigiKey
Thief River Falls, MN, United States
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 2.5A 50A Circuit Protection Fuse
139-025102.5MAT1L
Through-Hole 2.5A 50A Circuit Protection Fuse 139-025102.5MAT1L
Electric Fuse, Very Fast Blow, 2.5A, 125VAC, 125VDC, 50A (IR), Through Hole, HALOGEN FREE AND ROHS COMPLIANT Product overview: 025102.5MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2.5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-025102.5MAT1L can be used for catalog matching and distributor lookup.

Electric Fuse, Very Fast Blow, 2.5A, 125VAC, 125VDC, 50A (IR), Through Hole, HALOGEN FREE AND ROHS COMPLIANT Product overview: 025102.5MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2.5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-025102.5MAT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Quick Blow, 2.5A; Fuse Current Littelfuse - 25R5303 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Quick Blow, 2.5A; Fuse Current Littelfuse
25R5303
Fuse, Quick Blow, 2.5A; Fuse Current Littelfuse 25R5303
FUSE, QUICK BLOW, 2.5A; Fuse Current:2.5A; Voltage Rating VAC:125VAC; Product Range:PICO II Series; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, QUICK BLOW, 2.5A; Fuse Current:2.5A; Voltage Rating VAC:125VAC; Product Range:PICO II Series; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 025102.5MAT1L
FUSE BRD MNT 2.5A 125VAC/VDC AXL

FUSE BRD MNT 2.5A 125VAC/VDC AXL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F6060CT-ND 139-025102.5MAT1L 25R5303 025102.5MAT1L
Product Name Fuses Through-Hole 2.5A 50A Circuit Protection Fuse Fuse, Quick Blow, 2.5A; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Approvals / Standards CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details