Littelfuse, Inc. Fuses 0251015.NAT1L

Description
15A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
15A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F7848CT-ND - DigiKey
Thief River Falls, MN, United States
15A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

15A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F7848TB-ND - DigiKey
Thief River Falls, MN, United States
15A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

15A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 15A 50A Circuit Protection Fuse
139-0251015.NAT1L
Through-Hole 15A 50A Circuit Protection Fuse 139-0251015.NAT1L
Electric Fuse, Very Fast Blow, 15A, 32VAC, 32VDC, 50A (IR), Through Hole, HALOGEN FREE AND ROHS COMPLIANT Product overview: 0251015.NAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 15A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251015.NAT1L can be used for catalog matching and distributor lookup.

Electric Fuse, Very Fast Blow, 15A, 32VAC, 32VDC, 50A (IR), Through Hole, HALOGEN FREE AND ROHS COMPLIANT Product overview: 0251015.NAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 15A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251015.NAT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0251015.NAT1L - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0251015.NAT1L
Circuit Protection - Fuses 0251015.NAT1L
FUSE BRD MNT 15A 32VAC 32VDC AXL

FUSE BRD MNT 15A 32VAC 32VDC AXL

Supplier's Site
Fuse, Very Fast Acting, 15A; Fuse Current Littelfuse - 25R5302 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 15A; Fuse Current Littelfuse
25R5302
Fuse, Very Fast Acting, 15A; Fuse Current Littelfuse 25R5302
FUSE, VERY FAST ACTING, 15A; Fuse Current:15A; Voltage Rating VAC:32V; Product Range:PICO II 251 Series; Voltage Rating VDC:32V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 15A; Fuse Current:15A; Voltage Rating VAC:32V; Product Range:PICO II 251 Series; Voltage Rating VDC:32V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F7848CT-ND 139-0251015.NAT1L 0251015.NAT1L 25R5302
Product Name Fuses Through-Hole 15A 50A Circuit Protection Fuse Circuit Protection - Fuses Fuse, Very Fast Acting, 15A; Fuse Current Littelfuse
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Approvals / Standards CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002212003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 35 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details