Littelfuse, Inc. 15A 32V Circuit Protection Fuse 0251015.MXL

Description
15A 32V Axial Ceramic Fuse, Very Fast Acting, 2.8x7.11mm Product overview: 0251015.MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251015.MXL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15A 32V Axial Ceramic Fuse, Very Fast Acting, 2.8x7.11mm Product overview: 0251015.MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251015.MXL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15A 32V Circuit Protection Fuse
139-0251015.MXL
15A 32V Circuit Protection Fuse 139-0251015.MXL
15A 32V Axial Ceramic Fuse, Very Fast Acting, 2.8x7.11mm Product overview: 0251015.MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251015.MXL can be used for catalog matching and distributor lookup.

15A 32V Axial Ceramic Fuse, Very Fast Acting, 2.8x7.11mm Product overview: 0251015.MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251015.MXL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F2352-ND - DigiKey
Thief River Falls, MN, United States
15A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

15A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuse, Pcb, 15A, 32V, Very Fast Acting; Fuse Current Littelfuse - 58K7858 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 15A, 32V, Very Fast Acting; Fuse Current Littelfuse
58K7858
Fuse, Pcb, 15A, 32V, Very Fast Acting; Fuse Current Littelfuse 58K7858
FUSE, PCB, 15A, 32V, VERY FAST ACTING; Fuse Current:15A; Voltage Rating VAC:32V; Product Range:PICO II 251 Series; Voltage Rating VDC:32V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Fuse Mounting:Through HoleRoHS Compliant: Yes

FUSE, PCB, 15A, 32V, VERY FAST ACTING; Fuse Current:15A; Voltage Rating VAC:32V; Product Range:PICO II 251 Series; Voltage Rating VDC:32V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Fuse Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0251015.MXL
FUSE BRD MNT 15A 32VAC 32VDC AXL

FUSE BRD MNT 15A 32VAC 32VDC AXL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0251015.MXL F2352-ND 58K7858 0251015.MXL
Product Name 15A 32V Circuit Protection Fuse Fuses Fuse, Pcb, 15A, 32V, Very Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS CSA
Rated Voltage 32 volts 32 volts 32 volts
Rated Current 15 amps 15 amps 15 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers