15A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
15A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120557-0251015.MRT1
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32V
Voltage Rating - DC: 32V
Response Time: Fast Blow
Melting I2t: 68.8
Approvals: CSA, cURus
DC Cold Resistance: 0.00446 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm)
Current Rating (Amps): 15A
Breaking Capacity at Rated Voltage: 50A AC, 300A DC
15A 32V Very Fast Acting Fuse, Axial, 2.8x7.11mm Ceramic, T/R Product overview: 0251015.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251015.MRT1L can be used for catalog matching and distributor lookup.
FUSE BRD MNT 15A 32VAC 32VDC AXL
FUSE, PCB, 15A, 32V, VERY FAST ACTING; Fuse Current:15A; Voltage Rating VAC:32V; Product Range:PICO II 251 Series; Voltage Rating VDC:32V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Epoxy CoatedRoHS Compliant: Yes
FUSE, QUICK BLOW, 15A; Fuse Current:15A; Voltage Rating VAC:32VAC; Product Range:PICO II Series; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3177CT-ND | 1120557-0251015.MRT1L | 139-0251015.MRT1L | 0251015.MRT1L | 12J2341 | 98K4413 |
| Product Name | Fuses | Fuses - 0251015.MRT1L | 15A 32V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Pcb, 15A, 32V, Very Fast Acting; Fuse Current Littelfuse | Fuse, Quick Blow, 15A; Fuse Current Littelfuse |
| Fuse Type | Miniature | |||||
| Mounting | Through Hole | Through Hole | Solderable (with leads) | Solderable (with leads) | ||
| Approvals / Standards | CSA | RoHS | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 300 amps | 300 amps | 50 amps | 50 amps |