1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
1A 125VAC/VDC Very Fast Blow Fuse, Axial, Through Hole Product overview: 0251001.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251001.MRT1L can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 904462-0251001.MRT1L
Series: PICO® II 251
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Package: Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8536.10.0040
Other Part Number: 0251001.MRT1L-ND, F3169TR, R251001T1L, 0251001MRT1L, F3169CT
FUSE BRD MNT 1A 125VAC/VDC AXIAL
FUSE, PCB, 1A, 125V, VERY FAST ACTING, FULL REEL; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:2.8mmRoHS Compliant: Yes
FUSE, PCB, 1A, 125V, VERY FAST ACTING; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:2.8mm RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 7383040 | 7383040P | F3169CT-ND | 139-0251001.MRT1L | 904462-0251001.MRT1L | 0251001.MRT1L | 77J9995 | 12J2331 |
| Product Name | Non Resettable Fuses | Non Resettable Fuses | Fuses | Through-Hole 1A Circuit Protection Fuse | Fuses - 0251001.MRT1L | Circuit Protection - Fuses | Fuse, Pcb, 1A, 125V, Very Fast Acting, Full Reel; Fuse Current Littelfuse | Fuse, Pcb, 1A, 125V, Very Fast Acting; Fuse Current Littelfuse |
| Fuse Material | Ceramic; Ceramic | Ceramic; Ceramic | Ceramic | |||||
| Approvals / Standards | RoHS | RoHS | CSA | RoHS | RoHS | |||
| Features | Resettable | Resettable | Fast Acting | Fast Acting | ||||
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts |