Littelfuse, Inc. Fuses 0251.200MXL

Description
200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F6237-ND - DigiKey
Thief River Falls, MN, United States
200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses - 1361428-0251.200MXL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361428-0251.200MXL
Circuit Protection - Fuses 1361428-0251.200MXL
Win Source Part Number: 1361428-0251.200MXL Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: PICO® II 251 Package: Bulk Product Status: Active Package / Case: Axial Mounting Type: Through Hole HTSUS: 8536.10.0040 Size / Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 200 mA Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A AC, 300A DC Approval Agency: CSA, cURus DC Cold Resistance: 0.895 Ohms

Win Source Part Number: 1361428-0251.200MXL
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: PICO® II 251
Package: Bulk
Product Status: Active
Package / Case: Axial
Mounting Type: Through Hole
HTSUS: 8536.10.0040
Size / Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 200 mA
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A AC, 300A DC
Approval Agency: CSA, cURus
DC Cold Resistance: 0.895 Ohms

Buy Now Datasheet
Singapore, Singapore
0.2A 125V Circuit Protection Fuse
139-0251.200MXL
0.2A 125V Circuit Protection Fuse 139-0251.200MXL
Fuse Subminiature Very Fast Acting 0.2A 125V Axial 2.8 X 7.11mm Epoxy Coated Bulk Medical CCC/CSA/PSE/QPL/TUV/ UL Product overview: 0251.200MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.200MXL can be used for catalog matching and distributor lookup.

Fuse Subminiature Very Fast Acting 0.2A 125V Axial 2.8 X 7.11mm Epoxy Coated Bulk Medical CCC/CSA/PSE/QPL/TUV/UL Product overview: 0251.200MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.200MXL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0251.200MXL - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0251.200MXL
Circuit Protection - Fuses 0251.200MXL
FUSE BRD MT 200MA 125VAC/VDC AXL

FUSE BRD MT 200MA 125VAC/VDC AXL

Supplier's Site
Fuse, Pcb, 200Ma, 125V, Very Fast Acting; Fuse Current Littelfuse - 12J4193 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 200Ma, 125V, Very Fast Acting; Fuse Current Littelfuse
12J4193
Fuse, Pcb, 200Ma, 125V, Very Fast Acting; Fuse Current Littelfuse 12J4193
FUSE, PCB, 200mA, 125V, VERY FAST ACTING; Fuse Current:200mA; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

FUSE, PCB, 200mA, 125V, VERY FAST ACTING; Fuse Current:200mA; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F6237-ND 1361428-0251.200MXL 139-0251.200MXL 0251.200MXL 12J4193
Product Name Fuses Circuit Protection - Fuses 0.2A 125V Circuit Protection Fuse Circuit Protection - Fuses Fuse, Pcb, 200Ma, 125V, Very Fast Acting; Fuse Current Littelfuse
Fuse Type Miniature
Mounting Through Hole Through Hole Solderable (with leads)
Approvals / Standards CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details