Littelfuse, Inc. Fuses 02333.15MXEP

Description
3.15A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
3.15A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 02333.15MXEP-ND - DigiKey
Thief River Falls, MN, United States
3.15A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

3.15A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Med Acting, 3.15A/125V; Blow Characteristic Littelfuse - 26K7760 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Med Acting, 3.15A/125V; Blow Characteristic Littelfuse
26K7760
Cartridge Fuse, Med Acting, 3.15A/125V; Blow Characteristic Littelfuse 26K7760
CARTRIDGE FUSE, MED ACTING, 3.15A/125V; Blow Characteristic:Mediu m Acting; Fuse Current:3.15A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, MED ACTING, 3.15A/125V; Blow Characteristic:Medium Acting; Fuse Current:3.15A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 02333.15MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
02333.15MXEP
Circuit Protection - Fuses 02333.15MXEP
FUSE GLASS 3.15A 125VAC 5X20MM

FUSE GLASS 3.15A 125VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 02333.15MXEP-ND 26K7760 02333.15MXEP
Product Name Fuses Cartridge Fuse, Med Acting, 3.15A/125V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002311404 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers