Littelfuse, Inc. Fuses 023302.5MXP

Description
2.5A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
2.5A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3632-ND - DigiKey
Thief River Falls, MN, United States
2.5A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

2.5A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Medium Acting, 2.5A/125V; Blow Characteristic Littelfuse - 26K7753 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 2.5A/125V; Blow Characteristic Littelfuse
26K7753
Cartridge Fuse, Medium Acting, 2.5A/125V; Blow Characteristic Littelfuse 26K7753
CARTRIDGE FUSE, MEDIUM ACTING, 2.5A/125V; Blow Characteristic:Mediu m Acting; Fuse Current:2.5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Diameter:5.2mm RoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 2.5A/125V; Blow Characteristic:Medium Acting; Fuse Current:2.5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Diameter:5.2mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 023302.5MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
023302.5MXP
Circuit Protection - Fuses 023302.5MXP
FUSE GLASS 2.5A 125VAC 5X20MM

FUSE GLASS 2.5A 125VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F3632-ND 26K7753 023302.5MXP
Product Name Fuses Cartridge Fuse, Medium Acting, 2.5A/125V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002620011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 20 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers