Littelfuse, Inc. Fuses 0233003.MXEP

Description
3A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
3A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0233003.MXEP-ND - DigiKey
Thief River Falls, MN, United States
3A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

3A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0233003.MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0233003.MXEP
Circuit Protection - Fuses 0233003.MXEP
FUSE GLASS 3A 125VAC 5X20MM

FUSE GLASS 3A 125VAC 5X20MM

Supplier's Site
Cartridge Fuse, Medium Acting, 3A, 125V; Blow Characteristic Littelfuse - 26K7742 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 3A, 125V; Blow Characteristic Littelfuse
26K7742
Cartridge Fuse, Medium Acting, 3A, 125V; Blow Characteristic Littelfuse 26K7742
CARTRIDGE FUSE, MEDIUM ACTING, 3A, 125V; Blow Characteristic:Mediu m Acting; Fuse Current:3A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 3A, 125V; Blow Characteristic:Medium Acting; Fuse Current:3A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0233003.MXEP-ND 0233003.MXEP 26K7742
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Medium Acting, 3A, 125V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 004110202 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 32 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details