Fuse Miniature Medium Time Delay Acting 10A 125V Holder Cartridge 5 X 20mm Glass Bulk CE/KC/PSE Product overview: 0232010.MX125P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0232010.MX125P can be used for catalog matching and distributor lookup.
10A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
FUSE GLASS 10A 125VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-0232010.MX125P | 0232010.MX125P-ND | 0232010.MX125P |
| Product Name | 10A 125V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | ||
| Rated Voltage | 125 volts | 125 volts | |
| Rated Current | 10 amps | 10 amps |