Littelfuse, Inc. Fuses 0232002.MXP

Description
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4703-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Fuse, Cartridge, 2A, 5X20Mm, Med Acting; Blow Characteristic Littelfuse - 26K7706 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 2A, 5X20Mm, Med Acting; Blow Characteristic Littelfuse
26K7706
Fuse, Cartridge, 2A, 5X20Mm, Med Acting; Blow Characteristic Littelfuse 26K7706
FUSE, CARTRIDGE, 2A, 5X20MM, MED ACTING; Blow Characteristic:Mediu m Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:232 Series; Diameter:5.2mm; Length:20mmRoHS Compliant: Yes

FUSE, CARTRIDGE, 2A, 5X20MM, MED ACTING; Blow Characteristic:Medium Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:232 Series; Diameter:5.2mm; Length:20mmRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0232002.MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0232002.MXP
Circuit Protection - Fuses 0232002.MXP
FUSE GLASS 2A 250VAC 5X20MM

FUSE GLASS 2A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F4703-ND 26K7706 0232002.MXP
Product Name Fuses Fuse, Cartridge, 2A, 5X20Mm, Med Acting; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002630008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 12 amps
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N7TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers