Littelfuse, Inc. Fuses 0232001.MXP

Description
1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4702-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 0232001.MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0232001.MXP
Circuit Protection - Fuses 0232001.MXP
FUSE GLASS 1A 250VAC 5X20MM

FUSE GLASS 1A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Medium Acting, 1A, 125V; Blow Characteristic Littelfuse - 26K7703 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 1A, 125V; Blow Characteristic Littelfuse
26K7703
Cartridge Fuse, Medium Acting, 1A, 125V; Blow Characteristic Littelfuse 26K7703
CARTRIDGE FUSE, MEDIUM ACTING, 1A, 125V; Blow Characteristic:Mediu m Acting; Fuse Current:1A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:232 Series; Diameter:5.2mm; Length:20mmRoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 1A, 125V; Blow Characteristic:Medium Acting; Fuse Current:1A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:232 Series; Diameter:5.2mm; Length:20mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4702-ND 0232001.MXP 26K7703
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Medium Acting, 1A, 125V; Blow Characteristic Littelfuse
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers