Littelfuse, Inc. Fuses 023003.5MXSP

Description
3.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
3.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 023003.5MXSP-ND - DigiKey
Thief River Falls, MN, United States
3.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

3.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Cartridge Fuse, Time Delay, 3.5A, 250V; Blow Characteristic Littelfuse - 42K9513 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 3.5A, 250V; Blow Characteristic Littelfuse
42K9513
Cartridge Fuse, Time Delay, 3.5A, 250V; Blow Characteristic Littelfuse 42K9513
CARTRIDGE FUSE, TIME DELAY, 3.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 3.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 023003.5MXSP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
023003.5MXSP
Circuit Protection - Fuses 023003.5MXSP
FUSE GLASS 3.5A 250VAC 125VDC

FUSE GLASS 3.5A 250VAC 125VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 023003.5MXSP-ND 42K9513 023003.5MXSP
Product Name Fuses Cartridge Fuse, Time Delay, 3.5A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers
Fuses - 002620001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers