Littelfuse, Inc. Fuses 0230003.DRT2P

Description
3A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
3A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0230003.DRT2P-ND - DigiKey
Thief River Falls, MN, United States
3A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

3A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0230003.DRT2P - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0230003.DRT2P
Circuit Protection - Fuses 0230003.DRT2P
FUSE GLASS 3A 250VAC 125VDC AXL

FUSE GLASS 3A 250VAC 125VDC AXL

Supplier's Site
Cartridge Fuse, Time Delay, 3A, 250V; Blow Characteristic Littelfuse - 26K8280 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 3A, 250V; Blow Characteristic Littelfuse
26K8280
Cartridge Fuse, Time Delay, 3A, 250V; Blow Characteristic Littelfuse 26K8280
CARTRIDGE FUSE, TIME DELAY, 3A, 250V; Blow Characteristic:Time Delay; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 3A, 250V; Blow Characteristic:Time Delay; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0230003.DRT2P-ND 0230003.DRT2P 26K8280
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 3A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625204 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 10 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details