Littelfuse, Inc. Fuses 0230002.DRT2P

Description
2A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
2A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0230002.DRT2P-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

2A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse - 26K8272 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse
26K8272
Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse 26K8272
CARTRIDGE FUSE, TIME DELAY, 2A, 250V; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 2A, 250V; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0230002.DRT2P - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0230002.DRT2P
Circuit Protection - Fuses 0230002.DRT2P
FUSE GLASS 2A 250VAC 125VDC AXL

FUSE GLASS 2A 250VAC 125VDC AXL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0230002.DRT2P-ND 26K8272 0230002.DRT2P
Product Name Fuses Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers