Littelfuse, Inc. Fuses 0230.375DRT2P

Description
375mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
375mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0230.375DRT2P-ND - DigiKey
Thief River Falls, MN, United States
375mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

375mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Cartridge Fuse, Time Delay, 0.375A, 250V; Blow Characteristic Littelfuse - 26K8231 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.375A, 250V; Blow Characteristic Littelfuse
26K8231
Cartridge Fuse, Time Delay, 0.375A, 250V; Blow Characteristic Littelfuse 26K8231
CARTRIDGE FUSE, TIME DELAY, 0.375A, 250V; Blow Characteristic:Time Delay; Fuse Current:375mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.375A, 250V; Blow Characteristic:Time Delay; Fuse Current:375mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0230.375DRT2P - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0230.375DRT2P
Circuit Protection - Fuses 0230.375DRT2P
FUSE GLASS 375MA 250VAC 125VDC

FUSE GLASS 375MA 250VAC 125VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0230.375DRT2P-ND 26K8231 0230.375DRT2P
Product Name Fuses Cartridge Fuse, Time Delay, 0.375A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 2019-CCF1N0.5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers