Littelfuse, Inc. Fuses 0230.350HXP

Description
350mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
350mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4682-ND - DigiKey
Thief River Falls, MN, United States
350mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

350mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0230.350HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0230.350HXP
Circuit Protection - Fuses 0230.350HXP
FUSE GLASS 350MA 250VAC 125VDC

FUSE GLASS 350MA 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Time Delay, 0.35A, 250V; Blow Characteristic Littelfuse - 26K8221 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.35A, 250V; Blow Characteristic Littelfuse
26K8221
Cartridge Fuse, Time Delay, 0.35A, 250V; Blow Characteristic Littelfuse 26K8221
CARTRIDGE FUSE, TIME DELAY, 0.35A, 250V; Blow Characteristic:Time Delay; Fuse Current:350mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Diameter:4.7mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.35A, 250V; Blow Characteristic:Time Delay; Fuse Current:350mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Diameter:4.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4682-ND 0230.350HXP 26K8221
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.35A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details
Fuses - 002625006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 8 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers