Littelfuse, Inc. Fuses 0229003.HXSP

Description
3A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
3A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4673-ND - DigiKey
Thief River Falls, MN, United States
3A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

3A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Cartridge Fuse, Time Delay, 3A, 250V; Blow Characteristic Littelfuse - 26K8194 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 3A, 250V; Blow Characteristic Littelfuse
26K8194
Cartridge Fuse, Time Delay, 3A, 250V; Blow Characteristic Littelfuse 26K8194
CARTRIDGE FUSE, TIME DELAY, 3A, 250V; Blow Characteristic:Time Delay; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Diameter:4.5mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 3A, 250V; Blow Characteristic:Time Delay; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0229003.HXSP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0229003.HXSP
Circuit Protection - Fuses 0229003.HXSP
FUSE GLASS 3A 250VAC 125VDC 2AG

FUSE GLASS 3A 250VAC 125VDC 2AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F4673-ND 26K8194 0229003.HXSP
Product Name Fuses Cartridge Fuse, Time Delay, 3A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - TPS 80VDC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 80 volts
Rated Current 1600 amps
View Details
2A 250V Circuit Protection Fuse - 139-0034.3120 - ERSAELECTRONICS PTE. LTD.
Specs
Fuse Material Glass
Approvals / Standards RoHS
Rated Voltage 250 volts
View Details
3 suppliers
Fuses - 002313606 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 20 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers